EN
  • EN
  • DE
  • IT

M5512

Part No M5512
Manufacturer Box Partners
Catalog Misc Products
Description 5"X5"X12" SQUARE MAILING TUBES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Supplies - Shipping and Packaging Products
Mfr Box Partners
Package Box
Product Status Active
Type Square Mailing Tubes
Size / Dimension 12" x 5" x 5"
Color White
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 203762-M5512
Ultra Librarian 3D Model Ultra Librarian M5512 CAD Model

Description

The Square Mailing Tubes are versatile industrial supplies for shipping and packaging products.

  • Dimensions: 12" x 5" x 5"
  • Quantity: 25 pieces
  • Color: white
  • Manufacturer: Box Partners
  • Status: active
  • MSL Level: 1

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
3M
CLEAR 18MM X 55 M
Lowest to $35.9712
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
TIP,3C,455
Need more? Email Us
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess