The IPP042N03LG is a power MOSFET from Infineon Technologies, belonging to their OptiMOS™ family. This N-channel MOSFET is designed for high-efficiency power conversion and is commonly used in a wide variety of applications where efficient switching and low on-state resistance are crucial. Its optimized design minimizes switching losses and conduction losses, making it a highly effective solution for demanding power management scenarios.
Applications
- Synchronous rectification in AC/DC power supplies
- DC/DC converters
- Motor control
- Battery management systems
- Class D audio amplifiers
Features
- OptiMOS™ technology: Provides excellent on-state resistance (RDS(on)) and low gate charge.
- Logic Level: Fully logic level compatible (VGS(th) = 1V to 2V).
- Avalanche rated: Robust avalanche capability for enhanced reliability.
- 100% tested avalanche energy: Ensures consistent avalanche performance.
- Pb-free lead finish: Compliant with RoHS directives for environmental protection.
Benefits
- High efficiency: Low RDS(on) and gate charge minimize power losses, leading to high efficiency in power conversion.
- Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
- Improved system performance: Fast switching speeds enhance the overall performance of the application.
- Increased power density: Efficient design enables higher power density in compact applications.
- Robust and reliable: Avalanche rating and 100% testing ensure reliable operation in demanding conditions.
Additional Details
The IPP042N03LG has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating dependent on the case temperature and cooling conditions. It is typically available in a standard TO-220 package. The gate-source voltage (VGS) is usually rated at ±20V. The low gate charge (Qg) contributes to faster switching speeds and reduced switching losses. It meets or exceeds industry standards for quality and reliability. The device's optimized design minimizes ringing and EMI, simplifying system-level EMC compliance.