The IPP50R500CE is a CoolMOS™ CE power MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power switching, especially in offline power supplies. This N-channel MOSFET offers a good balance between conduction and switching losses, resulting in high efficiency and robust performance. The CoolMOS™ CE technology is optimized for cost-sensitive applications while maintaining high reliability and performance.
Applications:
- Offline Power Supplies
- Lighting Ballasts
- Adapters and Chargers
- Industrial Power Supplies
- Renewable Energy Systems
Features:
- CoolMOS™ CE technology for cost-effective performance
- Low on-state resistance (Rds(on)) for minimal conduction losses
- Optimized gate charge (Qg) for fast switching speeds
- Avalanche rated for robust performance
- 100% avalanche tested
- Pb-free lead finish; RoHS compliant
Benefits:
- Increased energy efficiency in power conversion systems
- Cost-effective solution for efficient power switching
- Improved system reliability due to robust avalanche performance
- Environmentally friendly due to Pb-free and RoHS compliance
- Suitable for cost-sensitive applications
Additional Details:
The IPP50R500CE is an N-channel MOSFET with a drain-source voltage (Vds) rating of 500V and a continuous drain current (Id) rating of up to 7.5A (depending on the case temperature). It has a typical Rds(on) of 0.5 Ω at Vgs=10V, which minimizes conduction losses. The device is packaged in a TO-220 package, designed for through-hole mounting. It's well-suited to offline power supplies with high voltage requirements.
The CoolMOS™ CE technology offers a good balance between conduction and switching losses, making it an ideal choice for applications where cost is a major consideration. The MOSFET is avalanche rated, ensuring that it can withstand voltage spikes and transient events without damage.