EN
  • EN
  • DE

IPW60R037P7

Part No IPW60R037P7
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description 600V CoolMOSª P7 Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826037-IPW60R037P7
Ultra Librarian 3D Model Ultra Librarian IPW60R037P7 CAD Model

Description

The IPW60R037P7 is a high-performance CoolMOS™ P7 series power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering ultra-low on-state resistance (RDS(on)) and optimized switching behavior. It is typically used in applications such as server power supplies, telecom rectifiers, and industrial power systems where high efficiency and power density are critical.

Applications:

  • Server Power Supplies: Used in AC-DC and DC-DC stages to improve efficiency and reduce heat dissipation.
  • Telecom Rectifiers: Used in rectifiers to convert AC voltage to DC voltage for telecom equipment.
  • Industrial Power Systems: Integrated into various industrial power systems to enhance efficiency and reliability.
  • High Voltage DC-DC Converters: Employed in high voltage DC-DC converters for efficient power conversion.

Features:

  • N-Channel MOSFET: An N-Channel MOSFET, commonly used in power switching applications.
  • CoolMOS™ P7 Technology: Utilizes Infineon's CoolMOS™ P7 technology for superior performance.
  • Ultra-Low On-State Resistance (RDS(on)): Very low RDS(on) reduces conduction losses, improving efficiency.
  • Optimized Switching Behavior: Designed for fast and efficient switching, minimizing switching losses.
  • High Avalanche Ruggedness: Robust avalanche capability for increased reliability and protection.

Benefits:

  • High Efficiency: Low RDS(on) and optimized switching minimize power losses, enhancing overall efficiency.
  • Improved Power Density: Allows for higher power density in power supply designs.
  • Increased Reliability: Avalanche rating provides added protection against voltage transients.
  • Reduced Cooling Requirements: Lower power losses result in less heat generation, reducing cooling needs.

Technical Specifications:

The IPW60R037P7 typically features a drain-source voltage (VDS) rating of 600V, a continuous drain current (ID) rating of up to 64A (depending on the case temperature), and an RDS(on) value of 0.037 ohms. It is packaged in a TO-247 package. Consult the official Infineon datasheet for precise specifications and performance curves.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4737 $52.1055
36+ $2.8502 $102.6072
55+ $2.7611 $151.8605
75+ $2.6721 $200.4075
97+ $2.5830 $250.5510
130+ $2.3158 $301.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess