EN
  • EN
  • DE
  • IT

IR2010SPBF

Part No IR2010SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC DRIVER HIGH/LOW SIDE 16SOIC / Driver 200V 3A 2-OUT High and Low Side Non-Inv 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 200V
Rise / Fall Time (Typ) 10ns, 15ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 776945-IR2010SPBF
Popularity Medium
Supply and Demand Status Limited
Family Name IR2010
Introduction Date May 31, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IR2010SPBF CAD Model

Description

The Infineon Technologies IR2010SPBF is a half-bridge gate driver IC that supports IGBT and N-Channel MOSFET gate types.

  • Gate Types: IGBT, N-Channel MOSFET
  • Current Peak Output (Source, Sink): 3A, 3A
  • Operating Supply Voltage: 10V to 20V
  • Driven Configuration: Half-bridge
  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Drivers: 2
  • Operating Temperature: -40°C to 150°C
  • Halogen-Free: Non-compliant
  • Popularity: Medium
  • Estimated EOL Date: 2025

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2949 $60.1286
32+ $3.5240 $112.7680
50+ $3.4139 $170.6950
68+ $3.3038 $224.6584
88+ $3.1936 $281.0368
118+ $2.8633 $337.8694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,950 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess