The LTC6943CS8-3.3#TRPBF is a high-performance, low noise, 3.3V, fixed-frequency phase-locked loop (PLL) with a fully integrated VCO, designed and manufactured by Linear Technology. This product is specifically engineered to address the needs of RF and wireless applications requiring a stable and precise clock source.
Key Features
- Integrated VCO: The device includes a voltage-controlled oscillator with a frequency range that ensures versatility across various applications.
- Low Noise Performance: It is optimized for low phase noise, which is critical for maintaining signal integrity in communication systems.
- Fixed-Frequency PLL: The PLL is designed for a fixed frequency, which simplifies the design and reduces the need for external components.
- 3.3V Operation: The device operates at 3.3V, making it compatible with a wide range of modern low-voltage systems.
- Surface Mount Package: Packaged in a compact CS8 surface mount package, the LTC6943CS8-3.3#TRPBF is suitable for space-constrained applications.
- Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the TRPBF suffix), it is ideal for automated manufacturing processes.
Applications
The LTC6943CS8-3.3#TRPBF is well-suited for a variety of applications that require precise and stable clock sources. These include:
- Wireless Infrastructure
- Test and Measurement Equipment
- Satellite Communication Systems
- Point-to-Point Radio Systems
- Phased Array Antennas
Quality and Reliability
Linear Technology is known for its commitment to quality and reliability. The LTC6943CS8-3.3#TRPBF is built to meet high standards, ensuring consistent performance and durability for critical communication systems and high-end RF applications.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V
Package
CS8
Operating Temperature
Specified performance from -40°C to 85°C
For detailed technical specifications, please refer to the LTC6943CS8-3.3#TRPBF datasheet provided by Linear Technology.