Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 9V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time 80ns, 40ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number IR21271
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1186578-IR21271
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR21271 CAD Model

Description

The IR21271 is an integrated circuit from Infineon Technologies with a package of 8-PDIP.

  • Channel Type: single channel
  • Input Type: non-inverting
  • Driven Configuration: high-side or low-side
  • Gate Type: IGBT and N-channel MOSFET
  • Logic Voltage: 0.8V to 3V
  • Current Peak Output: 250mA and 500mA
  • High Side Voltage: 600V (max)
  • Rise and Fall Time: 80ns and 40ns respectively
  • Package: 8-DIP
  • Temperature Range: -40°C to 150°C
  • Status: obsolete
  • Popularity: medium
  • Supply and Demand Status: balance
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6921 $51.9075
180+ $0.5679 $102.2220
275+ $0.5501 $151.2775
380+ $0.5324 $202.3120
490+ $0.5146 $252.1540
655+ $0.4614 $302.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,403 pieces
MOQ: 75 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention