EN
  • EN
  • DE

IR3515SPBF

Part No IR3515SPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, Power, N-ch, Vdss 150V, Rds(on) 0.045 Ohm, Id 41A, D2PAK, Pd 200W, Vgs +/-30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Continuous Drain Current (ID) 41 A
Drain to Source Breakdown Voltage 150 V
Drain to Source Resistance 45 mΩ
Element Configuration Single
Gate to Source Voltage (Vgs) 30 V
Height 4.69 mm
Input Capacitance 1.06 nF
Length 10.5156 mm
Maximum Operating Temperature 175 °C
Max Power Dissipation 200 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Power Dissipation 200 W
RoHS Compliant
Turn-Off Delay Time 34 ns
Turn-On Delay Time 17 ns
Width 15.49 mm
Win Source Part Number 1065430-IR3515SPBF
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR3515SPBF CAD Model

Description

The IR3515SPBF is a high-performance integrated PowIRstage® from Infineon Technologies, designed for synchronous buck converters in high-density power delivery applications. This device integrates a synchronous buck gate driver, control MOSFET, and synchronous MOSFET into a single package, optimizing efficiency, reducing component count, and simplifying board layout. The IR3515SPBF is ideal for applications requiring high current density and high switching frequency, such as server, telecom, and notebook power supplies.

Applications:

  • Server Power Supplies
  • Telecom Power Supplies
  • Notebook Power Supplies
  • Point-of-Load (POL) Converters
  • Voltage Regulator Modules (VRMs)

Features:

  • Integrated synchronous buck gate driver, control MOSFET, and synchronous MOSFET
  • Optimized for high-density power delivery
  • High efficiency and low power losses
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)
  • Pb-free lead finish; RoHS compliant

Benefits:

  • Increased power density and reduced board space
  • Simplified design and reduced component count
  • Improved energy efficiency and reduced heat dissipation
  • Enhanced system reliability due to integrated protection features
  • Environmentally friendly due to Pb-free and RoHS compliance
  • Optimized thermal performance

Additional Details:

The IR3515SPBF is a fully integrated PowIRstage® with a typical input voltage range of 4.5V to 16V and a typical output voltage range of 0.6V to 5.5V. It is designed for high switching frequencies, typically up to 1 MHz, allowing for smaller inductor and capacitor values. The device features over-temperature protection (OTP) and under-voltage lockout (UVLO) to protect the power stage from damage. It utilizes advanced packaging technology to optimize thermal performance and minimize board space requirements.

The integrated gate driver is optimized for driving the control and synchronous MOSFETs, minimizing switching losses and improving overall efficiency. The device is designed for easy implementation in a wide range of power supply applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess