EN
  • EN
  • DE

IR3837MTR1PBF

Part No IR3837MTR1PBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 14A 17PQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 17-VQFN
Manufacturer Infineon Technologies
Series SupIRBuck®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 17-VQFN
Case / Package 17-PQFN (5x6)
Family Name IR3837MPBF
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IR3837MTR1PBFCT, SP001525376, IR3837MTR1PBFDKR, IR3837MTR1PBFTR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874975-IR3837MTR1PBF
Ultra Librarian 3D Model Ultra Librarian IR3837MTR1PBF CAD Model

Description

The IR3837MTR1PBF is a synchronous buck regulator from Infineon Technologies, part of their SupIRBuck® family. This regulator is designed for high-efficiency and high-density point-of-load applications. It integrates a PWM controller and synchronous MOSFETs in a compact package, offering a complete power conversion solution.

Applications:

  • Point-of-Load (POL) regulators in servers, workstations, and networking equipment.
  • DC-DC converters for FPGA and ASIC power supplies.
  • Embedded systems requiring high-efficiency power conversion.
  • Graphics cards and other high-performance computing devices.
  • Telecom and datacom infrastructure equipment.

Features:

  • Integrated Synchronous MOSFETs: Reduces component count and simplifies design.
  • Wide Input Voltage Range: Operates from 4.5V to 16V input voltage.
  • Adjustable Output Voltage: Allows for precise voltage regulation.
  • High Efficiency: Synchronous rectification and optimized design ensure high efficiency.
  • Programmable Switching Frequency: Offers flexibility in optimizing performance and efficiency.
  • Overcurrent Protection (OCP): Protects the regulator and load from overcurrent conditions.
  • Overtemperature Protection (OTP): Protects the regulator from overheating.
  • Enable Input: Allows for easy on/off control of the regulator.

Benefits:

  • High Efficiency: Synchronous rectification minimizes switching losses, resulting in high efficiency and reduced heat generation.
  • Compact Size: Integrated MOSFETs and small package size allow for a compact solution, saving board space.
  • Ease of Use: Minimal external components and adjustable parameters simplify design and optimization.
  • Robust Protection: Overcurrent and overtemperature protection ensure reliable operation and prevent damage to the regulator and load.
  • Flexible Design: Wide input voltage range and adjustable output voltage provide flexibility in various applications.
  • Reduced System Cost: Integration and optimized design reduce component count and overall system cost.

Additional Details:

The IR3837MTR1PBF has a maximum output current of typically 3A. It supports adjustable switching frequencies and provides excellent transient response. The SupIRBuck® family is known for its high performance and reliability, making it a popular choice for demanding point-of-load applications. It is available in a PQFN package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess