The IR3894MTRPBF is a synchronous buck regulator from Infineon Technologies, designed for high-efficiency DC-DC conversion in a compact footprint. This regulator is part of the SupIRBuck® family, known for their integrated features and high power density. It's suitable for a wide range of applications where efficient power conversion and precise voltage regulation are required.
Applications
- Servers
- Networking equipment
- Point-of-Load (POL) converters
- Embedded systems
- FPGA and processor power supplies
Features
- Input voltage range: 2.5V to 21V
- Output voltage range: 0.6V to 12V
- Continuous output current: Up to 4A
- Integrated MOSFETs
- High efficiency: Up to 95%
- Programmable switching frequency: 250kHz to 1.5MHz
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Enable pin
- Power Good output
Benefits
- High efficiency reduces power dissipation and heat generation
- Compact size enables space-saving designs
- Integrated MOSFETs simplify the design and reduce component count
- Programmable switching frequency allows optimization for different applications
- Robust protection features enhance system reliability
- Precise voltage regulation ensures stable operation of powered devices
Additional Details
The IR3894MTRPBF utilizes a synchronous buck topology, which significantly improves efficiency compared to traditional asynchronous buck regulators. The integrated MOSFETs are optimized for low on-resistance, minimizing conduction losses. The programmable switching frequency allows designers to trade off between efficiency and size, depending on the application requirements. The overcurrent protection (OCP) and overtemperature protection (OTP) features protect the regulator and the load from damage in fault conditions. The enable pin allows for easy power sequencing. The Power Good output indicates when the output voltage is within the specified regulation range. The device is available in a small QFN package, making it suitable for space-constrained applications. The IR3894MTRPBF is a versatile and efficient DC-DC regulator that provides a complete solution for point-of-load power conversion, offering a combination of high performance, integration, and protection features. The regulator also features internal compensation, further simplifying the design process. Soft-start functionality is included to limit inrush current during startup, reducing stress on components. The IR3894MTRPBF is a reliable and easy-to-use solution for a wide range of power supply applications.