The XC6367D105MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. As a voltage detector, its primary function is to monitor the input voltage level and trigger a reset signal when the voltage falls below a predefined threshold. This reset functionality is essential for maintaining the stability and integrity of microcontroller-based systems, preventing data corruption and ensuring reliable operation, especially during power-up or brown-out events.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-on, power-off, or brown-out events.
- Power Supply Monitoring: Monitors voltage stability in power supplies, protecting downstream devices from undervoltage conditions.
- Battery-Powered Devices: Detects low battery conditions, preventing deep discharge and ensuring optimal performance.
- Industrial Control Systems: Enhances system reliability by monitoring voltage levels in critical control circuits.
- Consumer Electronics: Protects electronic devices from voltage fluctuations, ensuring consistent and reliable operation.
Features
- Ultra-Low Power Consumption: Minimizes current drain, maximizing battery life in portable applications.
- High-Accuracy Voltage Detection: Offers precise voltage detection with minimal deviation from the specified threshold.
- Compact Package Size: Available in space-saving packages like SOT-23, enabling dense circuit designs.
- Adjustable Reset Delay Time (Possible): Certain variations might offer adjustable reset delay options for customized system behavior.
- N-Channel Open Drain Output: Provides flexible interfacing capabilities with a wide range of logic circuits.
Benefits
- Prevents Data Corruption: Ensures data integrity by resetting the microcontroller when the supply voltage is unstable.
- Extends Battery Life: Low power consumption maximizes operational time in battery-powered devices.
- Increases System Reliability: Guarantees stable system operation by preventing malfunctions caused by voltage drops.
- Reduces Component Count: Integrated functionality minimizes the need for external components, reducing system complexity.
- Simplifies Circuit Design: Easy integration simplifies the design process and reduces development time.
Additional Details
The XC6367D105MRN features a detection voltage around 1.05V. It utilizes a compact SOT-23 or similar surface-mount package. Its N-channel open drain output requires a pull-up resistor. This particular part is likely lead-free. Operating temperature specifications typically allow for operation over a wide range. The 'N' suffix in the part number often indicates a specific packaging or environmental compliance feature.