IRF3315STRLPBF

Part No IRF3315STRLPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 21A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.8W (Ta), 94W (Tc)
Maximum Rds On at Id,Vgs 82 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 106996-IRF3315STRLPBF
Popularity Medium
Supply and Demand Status Balance

Description

The Infineon Technologies IRF3315STRLPBF is an N-channel MOSFET used in a variety of applications. It has a maximum drain-source breakdown voltage of 150V and a maximum Rds On of 82 mOhm at 12A and 10V. It is designed to operate in a temperature range of -55°C to 175°C and is a popular choice among engineers due to its balance of performance and affordability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 9.5A/12A 8DFN / N-Channel 30 V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)
Lowest to $0.3455
Diodes Incorporated
MOSFET BVDSS: 41V~60V POWERDI506 / N-Channel 60 V 205A (Tc) 3W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 (SWP)
Need more? Email Us
Texas Instruments
MOSFET P-CH 20V 3.6A 3LGA / P-Channel 20 V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Lowest to $0.3302
Infineon Technologies
IAUC120N04S6L012ATMA1 / N-Channel 40 V 120A (Tc) 115W (Tc) Surface Mount PG-TDSON-8
Lowest to $0.9712
Nexperia USA Inc.
MOSFET N-CH 30V 70A LFPAK33 / N-Channel 30 V 70A (Tc) 88W (Tc) Surface Mount LFPAK33
Lowest to $0.5649
ON Semiconductor
FET 80V 7.5MOHM PQFN8 / N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount 8-DFNW (5.2x6.3)
Lowest to $0.9710
Microsemi Corporation
MOSFET N-CH 200V 26A TO254AA / N-Channel 200 V 26A (Tc) 150W (Tc) Through Hole TO-254AA
Need more? Email Us
Infineon Technologies
MOSFET N-CH 60V 324A TO263-7 / N-Channel 60 V 324A (Tc) 2.4W (Ta), 375W (Tc) Surface Mount PG-TO263-7
Need more? Email Us
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET / N-Channel 30 V 84A (Ta) 1.6W (Ta) Surface Mount TO-252, (D-Pak)
Lowest to $0.5572

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.8670 $52.0200
145+ $0.7120 $103.2400
220+ $0.6890 $151.5800
300+ $0.6670 $200.1000
390+ $0.6450 $251.5500
520+ $0.5780 $300.5600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,090 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention