The IRFS9620 is a P-Channel Power MOSFET from Infineon Technologies, part of their HEXFET® family. This MOSFET is designed for high-performance power switching applications, offering low on-resistance and fast switching speeds. It is suitable for use in various applications such as DC-DC converters, motor control, and power management circuits.
Applications
- DC-DC Converters
- Motor Control
- Power Management
- Load Switching
- Battery Management Systems
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
- Logic-Level Gate Drive
- Surface Mount Package (D2PAK)
Benefits
- High Efficiency: The low on-resistance minimizes power losses, improving overall system efficiency.
- Fast Switching: Reduces switching losses and improves performance in high-frequency applications.
- Simplified Gate Drive: Logic-level gate drive allows direct interface with microcontrollers and other logic devices.
- Robust Performance: Avalanche rating ensures reliable operation in demanding applications.
- Compact Design: D2PAK package is suitable for surface mount assembly and offers good thermal performance.
Technical Specifications
The IRFS9620 has a drain-source voltage (VDS) of -200V and a continuous drain current (ID) of -2.9A. The on-resistance (RDS(on)) is typically 1.4 Ohms at VGS = -10V. The gate threshold voltage (VGS(th)) is between -2V and -4V. The device is available in a D2PAK package.