EN
  • EN
  • DE

NPIS32LS2R2YTRF

Part No NPIS32LS2R2YTRF
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Inductor Power Shielded Wirewound 2.2uH 30% 100KHz 1.55A 0.075Ohm DCR 1212 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1212
Current Rating 1.55 A
DC Current 1.55 A
DC Resistance (DCR) 75 mΩ
Depth 3.2 mm
Height 1.2 mm
Inductance 2.2 µH
Lead Free Yes
Length 3.2 mm
Max DC Current 1.55 A
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Resistance 75 mΩ
RoHS Compliant
Self Resonant Frequency 84 MHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Win Source Part Number 1082660-NPIS32LS2R2YTRF
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPIS32LS2R2YTRF CAD Model

Description

The NIC-Components Corp. NPIS32LS2R2YTRF is a shielded surface mount inductor with inductance of 2.2 µH and DC current rating of 1.55 A.

  • Inductance: 2.2 µH
  • DC Current: 1.55 A
  • Self-Resonant Frequency: 84 MHz
  • Resistance: 75 mΩ
  • Size: 3.2 mm x 3.2 mm x 1.2 mm
  • Tolerance: 20%
  • Test Frequency: 100 kHz
  • RoHS Compliant: yes
  • Alternative parts: SRN4012T-2R2M, NRS4012T2R2MDGJ, NRS4012T2R2MDGJV, SRN3010-2R2M, and ASPI-0418FS-2R2M-T3

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1966 $57.9970
720+ $0.1614 $116.2080
1,110+ $0.1563 $173.4930
1,530+ $0.1513 $231.4890
1,975+ $0.1462 $288.7450
2,645+ $0.1311 $346.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess