EN
  • EN
  • DE

IRSF3012LTR

Part No IRSF3012LTR
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 200 mΩ
Lead Free Contains Lead
Win Source Part Number 1145191-IRSF3012LTR
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRSF3012LTR CAD Model

Description

The IRSF3012LTR is a synchronous buck regulator with integrated MOSFETs from Infineon Technologies. It is designed for high-efficiency, point-of-load (POL) power conversion in a compact footprint. This device is typically used in applications such as servers, networking equipment, and industrial automation systems.

Applications:

  • Point-of-load (POL) converters
  • Servers
  • Networking equipment
  • Industrial automation systems
  • DC-DC power modules

Features:

  • Integrated synchronous buck regulator
  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Over-current protection
  • Over-temperature protection
  • Enable/disable control

Benefits:

  • Compact solution size
  • Reduced component count
  • High efficiency, minimizing power loss
  • Stable and reliable operation
  • Easy to use
  • Enhanced system protection

Technical Specifications:

The IRSF3012LTR typically operates with an input voltage range of 4.5V to 18V and can provide an adjustable output voltage. It features integrated high-side and low-side MOSFETs for synchronous rectification, which improves efficiency. The device has built-in protection features to protect against over-current and over-temperature conditions. It is available in a compact package.

This synchronous buck regulator simplifies the design of point-of-load power supplies. Its integrated MOSFETs reduce component count and solution size. The high efficiency minimizes power loss and reduces heat dissipation. The built-in protection features enhance system reliability and protect against potential damage. The IRSF3012LTR is widely used in servers, networking equipment, and industrial automation systems, where compact size, high efficiency, and reliable operation are critical requirements. Its adjustable output voltage allows for flexibility in system design.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fastrax
Lowest to $32.6415
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess