EN
  • EN
  • DE

ITS410E2

Part No ITS410E2
Manufacturer Infineon Technologies
Description Smart Highside Power Switch for Industrial Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1190871-ITS410E2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITS410E2 CAD Model

Description

The ITS410E2 is a high-side power switch from Infineon Technologies. This device is designed for automotive and industrial applications, offering protection and control for various loads. It features integrated protection functions and diagnostics capabilities.

Applications

  • Automotive lighting
  • Automotive window lift
  • Automotive seat control
  • Industrial motor control
  • General power distribution

Features

  • Overload protection
  • Short circuit protection
  • Overtemperature protection
  • Undervoltage protection
  • Current limitation
  • Diagnostic feedback
  • Logic level input

Benefits

  • Enhanced system reliability
  • Reduced component count
  • Simplified design
  • Improved safety
  • Robust protection against faults

Additional Details

The ITS410E2 is a single-channel high-side power switch, offering a typical current limit around 4A. It operates from a supply voltage of 5V to 34V, making it suitable for various automotive and industrial systems. The device provides comprehensive diagnostic feedback, allowing for easy detection and correction of faults. It includes features like current sensing and status reporting. The ITS410E2 is typically available in a PG-DSO-8 package for efficient heat dissipation. The device's integrated protection features prevent damage to the switch and the connected load in case of overload, short circuit, or overtemperature conditions. Its logic-level compatible input enables direct control from a microcontroller or other digital logic circuits. This significantly simplifies the design of electronic control units. The ITS410E2's robustness and diagnostic capabilities make it a valuable component for safety-critical applications where reliable operation and fault detection are paramount. The device also is usually compliant with automotive standards.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess