EN
  • EN
  • DE

LH1511AABTR

Part No LH1511AABTR
Manufacturer Infineon Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136628-LH1511AABTR
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH1511AABTR CAD Model

Description

The LH1511AABTR is a solid state relay (SSR) manufactured by Infineon Technologies. This device provides galvanic isolation between the control circuit and the load circuit, offering a robust and reliable alternative to electromechanical relays. It is commonly used in industrial automation, telecommunications, and other applications requiring high reliability and long service life.

Applications

  • Industrial automation
  • Telecommunications
  • Instrumentation
  • Security systems
  • Solid-state switching

Features

  • Solid-state design
  • Galvanic isolation
  • High surge capability
  • Low on-resistance
  • Surface mount package

Benefits

  • Long service life
  • High reliability
  • Reduced noise and EMI
  • Fast switching speed
  • Simplified system design

Technical Specifications

The LH1511AABTR solid state relay offers galvanic isolation between the input control signal and the output load. It has a typical on-resistance (RDS(on)) and a high surge current capability. The isolation voltage rating ensures robust protection against voltage transients. The SSR can switch both AC and DC loads, providing versatility in various applications. The surface mount package allows for automated assembly and efficient use of board space. The operating temperature range is typically between -40°C and +85°C. This SSR provides a reliable and long-lasting solution for switching applications, eliminating the wear and tear associated with mechanical relays. Infineon Technologies' commitment to quality ensures consistent performance and dependability. It is commonly used in applications requiring high switching speeds, low power consumption, and immunity to vibration and shock. The LH1511AABTR is a trusted choice for designers and engineers seeking a robust and reliable solid-state switching solution.

The LH1511AABTR's solid-state design and galvanic isolation make it an ideal replacement for electromechanical relays in many applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5590 $60.5030
40+ $2.9203 $116.8120
62+ $2.8291 $175.4042
85+ $2.7378 $232.7130
110+ $2.6465 $291.1150
147+ $2.3728 $348.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess