EN
  • EN
  • DE

LH1537AB

Part No LH1537AB
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069613-LH1537AB
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1537AB CAD Model

Description

The LH1537AB is a solid-state relay (SSR) from Infineon Technologies designed for switching AC or DC loads. It is typically configured as a single-pole, normally open (1-Form-A) device. The LH1537AB utilizes opto-isolation to provide a high degree of electrical isolation between the control and load circuits, thereby enhancing safety and preventing ground loops.

Applications

  • Industrial Control Systems: Used for switching sensors, actuators, and other control devices in industrial automation.
  • Telecommunications Equipment: Implemented in telecom switching systems for signal routing and isolation.
  • Power Supplies: Employed in power supplies for load switching and protection.
  • Security Systems: Integrated into security equipment for switching alarm signals and control circuits.
  • Medical Devices: Utilized in certain medical applications where electrical isolation is critical.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Solid-State Reliability: Provides a longer lifespan and greater reliability compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when conducting current.
  • Fast Switching Speed: Enables rapid switching of signals for high-speed applications.
  • Surface Mount Package: Available in surface mount packages for automated assembly and efficient board space utilization.

Benefits

  • Enhanced Safety: High isolation voltage ensures safety by protecting control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces the need for maintenance and minimizes downtime.
  • Improved Performance: Fast switching speed and low on-resistance enhance system responsiveness and efficiency.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Reduced Power Consumption: Requires lower control current compared to traditional electromechanical relays.

Key specifications for the LH1537AB include input control voltage range, load voltage rating, load current rating, and isolation voltage. It is essential to refer to the specific datasheet for detailed specifications. The LH1537AB is often selected for applications requiring reliable, fast, and electrically isolated switching solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess