EN
  • EN
  • DE

OSRAM2331418

Part No OSRAM2331418
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 264265-OSRAM2331418
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OSRAM2331418 CAD Model

Description

The OSRAM 2331418 is a specific component manufactured by Infineon Technologies (formerly OSRAM Opto Semiconductors). Based on available information, this part number likely refers to a high-power infrared (IR) emitter diode. These diodes are designed to emit light in the infrared spectrum, invisible to the human eye, and are typically used in applications requiring non-visible light sources.

Applications:

  • Remote controls: Used as the IR transmitter in remote control devices for televisions, DVD players, and other electronic equipment.
  • Light barriers: Employed in security systems, industrial automation, and other applications where the interruption of an IR beam is used to detect an object or event.
  • Proximity sensors: Used in smartphones, tablets, and other devices to detect the presence of nearby objects.
  • Gesture recognition: Used in gaming consoles and other devices to interpret hand gestures.
  • Surveillance systems: Used in IR cameras to provide illumination for night vision.

Features:

  • High radiant intensity: Provides a strong IR signal for long-range detection.
  • Narrow emission angle: Focuses the IR beam for targeted applications.
  • Fast switching time: Allows for high-speed data transmission.
  • Long lifespan: Designed for reliable operation over extended periods.
  • Compact package: Enables integration into small devices.

Benefits:

  • Improved detection range: High radiant intensity allows for detection over greater distances.
  • Reduced power consumption: Efficient IR emission minimizes energy usage.
  • Enhanced system performance: Fast switching time enables high-speed communication.
  • Increased reliability: Long lifespan ensures consistent performance.
  • Smaller device size: Compact package allows for integration into space-constrained designs.

Additional Details:

Specific parameters for the OSRAM 2331418 IR emitter diode include the peak wavelength (typically around 850nm or 940nm), forward voltage, and forward current. The viewing angle and radiant intensity are key specifications that determine the performance in specific applications. The operating temperature range is also an important factor for ensuring reliable operation in various environments. The packaging type (e.g., through-hole, surface mount) affects the mounting method. Always refer to the official Infineon datasheet for detailed specifications and application notes.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess