EN
  • EN
  • DE

P2N0403

Part No P2N0403
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 265879-P2N0403
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2N0403 CAD Model

Description

The P2N0403 is a N-Channel enhancement mode MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. It offers low on-resistance and fast switching speeds, making it suitable for various power management and control circuits.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Load switching
  • LED lighting

Features

  • Polarity: N-Channel
  • Technology: Enhancement Mode MOSFET
  • Drain-Source Voltage (Vds): Typically 30V (verify datasheet).
  • Gate-Source Voltage (Vgs): Typically ±20V (verify datasheet).
  • Continuous Drain Current (Id): Value depends on the package and operating conditions; refer to the datasheet.
  • Low On-Resistance (Rds(on)): Provides efficient power switching with minimal losses. Check datasheet for specific Rds(on) values at different gate voltages.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Compatible: Can be driven directly by logic circuits.
  • Package Type: Available in surface mount packages such as SOT-223 and others.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Fast Switching: Allows for higher operating frequencies and improved transient response.
  • Compact Design: Surface mount packages enable smaller and denser circuit designs.
  • Easy to Use: Logic level compatibility simplifies gate drive requirements.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.

Additional Details

The P2N0403 MOSFET offers a combination of low on-resistance and fast switching speeds, making it ideal for applications where efficiency and performance are critical. Its logic-level gate drive simplifies integration with microcontrollers and other control circuits. Consult the Infineon datasheet for detailed specifications, including thermal characteristics, safe operating area, and gate charge.

The P2N0403 is a versatile N-Channel MOSFET suitable for a wide range of power switching and control applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6530 $58.3660
54+ $2.1772 $117.5688
83+ $2.1090 $175.0470
114+ $2.0409 $232.6626
147+ $1.9727 $289.9869
196+ $1.7683 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess