EN
  • EN
  • DE

PEB2046N

Part No PEB2046N
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272402-PEB2046N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2046N CAD Model

Description

The PEB2046N, manufactured by Infineon Technologies, is an ISDN Voice Terminal Adapter (VTA). It enables the connection of analog telephone devices to ISDN (Integrated Services Digital Network) lines, facilitating voice and data communication. This adapter efficiently bridges the gap between traditional analog equipment and modern digital networks.

Applications:

  • Connecting Analog Phones to ISDN Lines: Allows standard analog telephones to be used with ISDN services.
  • Integrating Analog Fax Machines: Enables the connection of analog fax machines for document transmission over ISDN.
  • Small Office/Home Office (SOHO) Environments: Ideal for SOHO settings requiring the integration of analog devices with ISDN networks.
  • Private Branch Exchange (PBX) Systems: Can be used to connect analog extensions to a PBX system utilizing ISDN trunk lines.
  • Point-of-Sale (POS) Terminals: Facilitates ISDN communication for POS systems that rely on analog phone lines for transactions.

Features:

  • Analog-to-ISDN Conversion: Converts analog voice signals to digital ISDN signals and vice versa for seamless communication.
  • B-Channel Support: Supports the use of B-channels within ISDN for concurrent voice and data transmission.
  • DTMF Generation and Detection: Incorporates DTMF (Dual-Tone Multi-Frequency) generation and detection for telephony applications.
  • Call Progress Tone Generation: Produces call progress tones such as dial tone, ringing tone, and busy tone for analog devices.
  • Line Impedance Matching: Ensures optimal performance with analog devices through line impedance matching.

Benefits:

  • Cost-Effective Integration: Allows continued use of existing analog devices with ISDN, avoiding the expense of replacing equipment.
  • Simplified ISDN Migration: Simplifies the transition to ISDN technology by providing a bridge for existing analog infrastructure.
  • Improved Voice Quality: Delivers enhanced voice quality compared to traditional analog lines, leveraging digital transmission.
  • Enhanced Network Flexibility: Expands the flexibility of ISDN networks by supporting a broad array of analog devices.
  • Easy Installation and Configuration: Designed for straightforward setup and integration into existing systems.

Additional Details:

The PEB2046N operates by performing analog-to-digital conversion of voice signals for transmission over ISDN, and digital-to-analog conversion for receiving voice signals. It supports essential call management functions such as call waiting, call forwarding, and caller ID. Its design focuses on ease of use and reliable performance, making it a valuable asset for integrating analog equipment into ISDN environments. This adapter is a practical solution for businesses and individuals aiming to benefit from ISDN technology while maintaining their investment in analog devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NVIDIA
Lowest to $0.6468
Renesas Electronics America
Need more? Email Us
TDK Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9859 $109.9718
3+ $45.1166 $135.3498
4+ $43.7068 $174.8272
6+ $42.2969 $253.7814
8+ $40.8870 $327.0960
10+ $36.6573 $366.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess