EN
  • EN
  • DE

PEB2060N

Part No PEB2060N
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272423-PEB2060N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2060N CAD Model

Description

The PEB2060N, manufactured by Infineon Technologies, is a Dual Channel PCM Codec Filter. It is designed for use in digital telephony applications, providing two channels of voice encoding and decoding. This integrated circuit incorporates both transmit and receive filters, along with A-law and μ-law companding, making it suitable for global telecommunications standards. Its primary function is to convert analog voice signals into digital PCM streams and vice versa.

Applications

  • Digital telephone sets with multiple lines
  • Private Branch Exchange (PBX) systems
  • Voice over IP (VoIP) gateways
  • Central office line cards
  • Digital answering machines

Features

  • Dual-channel PCM codec filter
  • A-law and μ-law companding
  • Integrated transmit and receive filters for each channel
  • Programmable gain adjustment for each channel
  • Low power consumption
  • Serial PCM interface
  • On-chip clock generation

Benefits

  • Higher channel density compared to single-channel codecs
  • Reduced board space and component count
  • Lower system cost for multi-line applications
  • Improved voice quality through precise filtering
  • Flexible gain adjustment for each channel
  • Easy interfacing with digital systems through a serial PCM interface
  • Compliance with global telecommunications standards

Additional Details

The PEB2060N's dual-channel architecture allows for significant savings in board space and component count compared to using two separate single-channel codecs. Each channel can be independently configured, offering flexibility in system design. The device supports both A-law and μ-law companding, making it compatible with a wide range of telecommunications standards used around the world. Its integrated transmit and receive filters ensure high voice quality by minimizing noise and distortion. The serial PCM interface allows for easy connection to digital signal processors (DSPs) and other digital devices. The low power consumption is ideal for applications where power efficiency is critical. It's an excellent choice for multi-line telephone systems and other applications that require high-density voice encoding and decoding. Its programmable gain feature allows precise control over signal levels for optimized audio performance.

You May Also Be Interested in

Amd
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sanken
Lowest to $1.7533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess