EN
  • EN
  • DE
  • IT

PEB2070PV2.4

Part No PEB2070PV2.4
Manufacturer Infineon Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case DIP24
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 725944-PEB2070PV2.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2070PV2.4 CAD Model

Description

The Infineon PEB2070PV2.4, also known as the Quad Subscriber Line Interface Circuit (Quad SLIC), is a device designed to provide the interface between a digital telephone exchange and analog telephone lines. It provides all the necessary functions to connect four analog phones to a digital network. It is a critical component in central office switches, PBXs, and other telecommunications equipment.

Applications:

  • Central Office Switches
  • Private Branch Exchanges (PBXs)
  • Voice over IP (VoIP) Gateways
  • Customer Premises Equipment (CPE)
  • Digital Loop Carrier (DLC) Systems

Features:

  • Four independent SLIC channels
  • BORSCHT functions (Battery feed, Overvoltage protection, Ringing, Supervision, Codec, Hybrid, and Test)
  • Integrated DC-DC converter for efficient power management
  • Programmable ringing and signaling options
  • Loop current limiting and control
  • Line fault detection and protection
  • Digital interface for connection to a digital switch

Benefits:

  • Cost-Effective: Integrates four SLIC channels into a single chip, reducing component count and board space.
  • Improved Performance: Provides high-quality voice transmission and reliable operation.
  • Enhanced Flexibility: Programmable features allow for customization to meet specific application requirements.
  • Reduced Power Consumption: Integrated DC-DC converter optimizes power efficiency.
  • Simplified Design: Comprehensive feature set simplifies system design and reduces development time.

The PEB2070PV2.4 provides all the essential BORSCHT functions, including battery feed for powering the phone, overvoltage protection to protect against lightning strikes and other surges, ringing generation to signal incoming calls, line supervision to detect on-hook and off-hook conditions, codec functionality for analog-to-digital and digital-to-analog conversion of voice signals, hybrid circuitry for separating transmit and receive signals, and line testing capabilities for diagnostics. It supports various ringing frequencies and cadence patterns. The digital interface typically uses a serial communication protocol such as SPI or PCM. The Infineon datasheet for the PEB2070PV2.4 provides detailed information on the device's electrical characteristics, timing specifications, and application circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6131 $67.2917
15+ $7.8875 $118.3125
23+ $7.6415 $175.7545
32+ $7.3943 $236.6176
41+ $7.1483 $293.0803
55+ $6.4091 $352.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess