EN
  • EN
  • DE

PEB2080PVB1

Part No PEB2080PVB1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description S-BUS INTERFACE CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Infineon Technologies
Package Bulk
Product Status Active
Function S / T Bus Interface Transceiver
Interface S-Bus
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 13mA
Power (Watts) 1 W
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 22-DIP (0.400", 10.16mm)
Supplier Device Package P-DIP-22
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 272434-PEB2080PVB1
Ultra Librarian 3D Model Ultra Librarian PEB2080PVB1 CAD Model

Description

The PEB2080PVB1 is an interface integrated circuit (IC) designed for telecom applications.

  • Circuits: 1
  • Package: bulk
  • Standard Package Quantity: 1 pc
  • Function: S/T bus interface transceiver
  • Interface: S-Bus
  • Current Supply: 13mA
  • Voltage Supply: 4.75V to 5.25V
  • Mounting Type: through hole
  • Package/Case: 22-DIP (0.400", 10.16mm)
  • Supplier Device Package: P-DIP-22
  • Temperature Range: 0°C to 70°C
  • REACH Status: vendor undefined
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess