EN
  • EN
  • DE

PEB2091NV4.4IEC-Q1

Part No PEB2091NV4.4IEC-Q1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272457-PEB2091NV4.4IEC-Q1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2091NV4.4IEC-Q1 CAD Model

Description

The PEB2091NV4.4IEC-Q1, from Infineon Technologies, is a robust single-chip Digital Subscriber Line (DSL) solution specifically designed for demanding environments. It's essentially the PEB2091NV4.4 with enhanced reliability and qualification according to the IEC-Q100 standard. This qualification makes it suitable for applications where temperature extremes, vibration, and other environmental stressors are significant concerns. This device integrates analog front-end functions, digital signal processing, and microcontroller interfacing for a compact and efficient DSL modem implementation. Its compliance with various DSL standards ensures broad interoperability.

Applications

  • Automotive DSL Modems: Integration into automotive telematics systems requiring robust DSL connectivity.
  • Industrial Control Systems: Used in harsh industrial environments for reliable data transmission.
  • Outdoor DSL Infrastructure: Implementation in outdoor DSL access points and remote terminals.
  • Transportation Systems: Embedded in railway and other transportation systems requiring resilient communication links.
  • Aerospace Applications: Utilized in airborne communication systems, subject to stringent environmental conditions.

Features

  • IEC-Q100 Qualification: Meets rigorous environmental testing standards for automotive and industrial applications.
  • Integrated Analog Front-End: Complete analog circuitry for DSL signal processing.
  • Digital Signal Processor (DSP): Advanced DSP algorithms for noise reduction and line equalization.
  • Microcontroller Interface: Easy configuration and control via a microcontroller.
  • Extended Temperature Range: Operates reliably across a wider temperature range compared to standard DSL chips.
  • Enhanced ESD Protection: Improved electrostatic discharge protection for robust operation.
  • Comprehensive DSL Standards Support: Supports various DSL standards like ADSL, ADSL2, and ADSL2+.
  • Adaptive Equalization: Dynamically optimizes performance based on line conditions.

Benefits

  • High Reliability: IEC-Q100 qualification ensures dependable performance in harsh environments.
  • Simplified Design: Single-chip solution reduces complexity and cost.
  • Improved Performance: Advanced signal processing enhances data rates and reliability.
  • Enhanced Interoperability: Compliance with DSL standards ensures compatibility.
  • Robust Operation: Withstands temperature extremes, vibration, and electrostatic discharge.
  • Cost-Effective: Integration reduces component count and overall system cost.
  • Long-Term Availability: Designed for long product lifecycles in industrial and automotive applications.

Additional Details

The PEB2091NV4.4IEC-Q1 adheres to the stringent requirements of the IEC-Q100 standard, covering aspects like temperature cycling, humidity resistance, and vibration testing. The specific operating temperature range and ESD protection levels are detailed in the product datasheet. Power consumption and DSL performance characteristics are comparable to the standard PEB2091NV4.4, but with added reliability margins. Packaging typically involves surface-mount technology for automated assembly. Consult the Infineon documentation for precise technical specifications and application notes related to IEC-Q100 compliance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5750 $59.4750
31+ $3.7538 $116.3678
48+ $3.6371 $174.5808
66+ $3.5193 $232.2738
85+ $3.4026 $289.2210
114+ $3.0504 $347.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess