EN
  • EN
  • DE

XCS40XL-4PQG240C

Part No XCS40XL-4PQG240C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 758712-XCS40XL-4PQG240C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS40XL-4PQG240C CAD Model

Description

The XCS40XL-4PQG240C is a Spartan-XL series Field-Programmable Gate Array (FPGA) manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, providing designers with a flexible and customizable platform to implement complex digital circuits. The Spartan-XL family is known for its cost-effectiveness, performance, and ease of use, making it a popular choice for various applications, including embedded systems, communication devices, and industrial control systems.

Applications

  • Embedded Systems: Used as a core processing unit in embedded systems, providing customizable logic for specific application requirements.
  • Communication Devices: Employed in communication equipment for signal processing, data encoding, and protocol handling.
  • Industrial Control Systems: Integrated into industrial automation equipment for real-time control and monitoring.
  • Digital Signal Processing (DSP): Utilized for implementing DSP algorithms in audio processing, image processing, and other DSP applications.
  • Prototyping and Development: Used for prototyping and developing custom digital circuits before implementing them in ASICs.

Features

  • Field-Programmable Gate Array (FPGA): Provides a flexible and customizable platform for implementing digital circuits.
  • Spartan-XL Family: Known for cost-effectiveness, performance, and ease of use.
  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides flexible I/O interfaces for connecting to external devices.
  • On-Chip Memory: Includes on-chip RAM for storing data and program code.
  • Advanced Design Tools: Supported by Xilinx's comprehensive design tools for easy development and debugging.

Benefits

  • Flexibility and Customization: Allows designers to implement custom digital circuits tailored to specific application needs.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing digital logic circuits compared to ASICs.
  • Rapid Prototyping: Enables rapid prototyping and development of digital circuits.
  • High Performance: Provides high-performance digital logic processing capabilities.
  • Reduced Time-to-Market: Shortens the development cycle and reduces time-to-market for new products.

Technical Specifications

The XCS40XL-4PQG240C has a system gate count of approximately 4,000 gates. It contains a specific number of CLBs and IOBs, which can be found in the Xilinx datasheet. The supply voltage is typically 3.3V. It is packaged in a 240-pin PQFP package. The operating temperature range typically spans from 0°C to +85°C. The device is programmed using a configuration bitstream that can be loaded from external memory or a configuration PROM.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0985 $91.0985
2+ $88.2519 $176.5038
3+ $85.4050 $256.2150
4+ $82.5582 $330.2328
5+ $74.0176 $370.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,857 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess