The PEB22811HVDSL-AV1.3 is a High-bit-rate Digital Subscriber Line (HDSL) transceiver from Infineon Technologies. It's designed to facilitate high-speed data transmission over copper telephone lines, enabling broadband services. This transceiver handles the complexities of HDSL communication, ensuring reliable and efficient data transfer.
Applications
- HDSL Modems
- Central Office Equipment
- Remote Terminal Units
- Digital Loop Carriers (DLCs)
- Broadband Access Systems
Features
- Full support for HDSL standards
- Integrated line driver and receiver
- Adaptive equalization
- Echo cancellation
- Low power consumption
- On-chip diagnostics
- Digital signal processing (DSP) capabilities
Benefits
- High-Speed Data Transmission: Enables high-speed data transmission over existing copper telephone lines.
- Extended Reach: Supports longer loop lengths compared to other DSL technologies.
- Improved Signal Quality: Adaptive equalization and echo cancellation enhance signal quality and reliability.
- Reduced Power Consumption: Low power design reduces energy consumption in equipment.
- Simplified System Design: Integrated line driver and receiver simplify modem design.
Technical Specifications
The PEB22811HVDSL-AV1.3 supports HDSL standards, providing symmetric data rates up to 2.048 Mbps. It includes an integrated line driver and receiver for direct connection to the telephone line. Adaptive equalization and echo cancellation are employed to compensate for channel impairments. The transceiver is designed for low power consumption, suitable for remote terminal applications. On-chip diagnostics facilitate system monitoring and troubleshooting. It utilizes digital signal processing (DSP) techniques for optimal performance. The device is commonly used in telecommunications equipment for providing broadband access over copper infrastructure.