EN
  • EN
  • DE

PEF20580FV1.1

Part No PEF20580FV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346849-PEF20580FV1.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF20580FV1.1 CAD Model

Description

The PEF20580FV1.1 is a VoIP Gateway Controller manufactured by Infineon Technologies. It is a highly integrated system-on-chip (SoC) solution designed for Voice over Internet Protocol (VoIP) gateway applications. It enables the conversion of traditional analog telephone signals into IP packets for transmission over IP networks, and vice versa. This chip is crucial for connecting legacy telephone equipment to modern IP-based communication systems.

Applications:

  • Residential VoIP Gateways: Allows home users to connect their traditional analog phones to VoIP services.
  • Small Business VoIP Gateways: Enables small businesses to integrate their existing phone systems with VoIP networks.
  • Enterprise VoIP Gateways: Connects larger enterprise phone systems to IP networks for cost-effective communication.
  • Integrated Access Devices (IADs): Combines VoIP gateway functionality with other services like routing and firewall in a single device.
  • FXS/FXO Gateways: Provides interfaces for connecting analog phones (FXS) and public switched telephone network (PSTN) lines (FXO) to VoIP networks.

Features:

  • Integrated FXS/FXO Interfaces: Provides interfaces for connecting analog phones (FXS) and PSTN lines (FXO).
  • Voice Codec Support: Supports various voice codecs, including G.711, G.729, G.726, and others, for efficient voice encoding and decoding.
  • Packet Processing Engine: Handles the packetization and depacketization of voice data for transmission over IP networks.
  • Quality of Service (QoS) Support: Enables prioritization of voice traffic to ensure high-quality voice communication.
  • Security Features: Includes security features like encryption and authentication to protect voice communication from eavesdropping and tampering.
  • Network Interface: Provides a standard Ethernet interface for connecting to IP networks.

Benefits:

  • Enables VoIP Communication: Allows users to make and receive phone calls over IP networks.
  • Connects Legacy Phone Equipment: Integrates existing analog phones with modern IP-based communication systems.
  • Reduces Communication Costs: Lowers phone call costs by leveraging IP networks.
  • Improves Voice Quality: Enhances voice quality through advanced codec support and QoS mechanisms.
  • Provides Security: Protects voice communication from unauthorized access.

Additional Details:

The PEF20580FV1.1 integrates both FXS and FXO interfaces, allowing it to connect analog phones and PSTN lines to VoIP networks. Its flexible architecture and support for various voice codecs make it a versatile solution for different VoIP gateway applications. With its comprehensive set of features and advanced security capabilities, the PEF20580FV1.1 enables secure and reliable VoIP communication. Packaged often in a QFP.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Broadcom Limited
Lowest to $10.8258
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess