EN
  • EN
  • DE

PMB6192B1

Part No PMB6192B1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350324-PMB6192B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6192B1 CAD Model

Description

The PMB6192B1, manufactured by Infineon Technologies, is a highly integrated radio frequency (RF) transceiver designed for use in cellular communication systems. It is specifically engineered to support multiple frequency bands and modulation schemes, making it suitable for various mobile devices and network infrastructure applications. This transceiver plays a crucial role in transmitting and receiving wireless signals, ensuring reliable communication between devices and networks.

Applications

  • Mobile Phones: Used in smartphones and feature phones to enable cellular connectivity.
  • Tablets: Integrated into tablets to provide wireless communication capabilities.
  • IoT Devices: Employed in Internet of Things (IoT) devices requiring cellular connectivity for data transmission and remote control.
  • Network Infrastructure: Utilized in base stations and other network equipment for wireless communication.

Features

  • Multi-Band Support: Operates across multiple frequency bands, ensuring compatibility with different cellular networks.
  • Integrated Transceiver: Combines transmitter and receiver functionalities in a single chip, reducing component count and board space.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • High Sensitivity: Offers excellent sensitivity for reliable signal reception, even in weak signal environments.
  • Digital Interface: Supports digital interfaces for easy integration with baseband processors.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed wireless connectivity for mobile devices and IoT applications.
  • Reduced System Cost: Integration of transmitter and receiver functions lowers overall system cost and complexity.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices, improving user experience.
  • Improved Signal Reception: High sensitivity ensures robust signal reception, even in challenging environments.
  • Simplified Integration: Digital interface simplifies integration with other system components, reducing development time.

Additional Details

The PMB6192B1 typically supports GSM, UMTS, and LTE standards. It features advanced signal processing capabilities to enhance performance and reduce interference. The device is often packaged in a compact form factor, making it suitable for space-constrained applications. Detailed specifications regarding operating frequencies, modulation schemes, and power levels are available in the product datasheet provided by Infineon Technologies.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess