EN
  • EN
  • DE

PMB6715HV1.307

Part No PMB6715HV1.307
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description PMB6715HV1.307 infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085616-PMB6715HV1.307
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB6715HV1.307 CAD Model

Description

The PMB6715HV1.307 is a highly integrated power management IC (PMIC) from Infineon Technologies. It is specifically designed for use in smartphones and other portable devices. This PMIC provides comprehensive power management solutions, including voltage regulation, battery charging, and system monitoring.

Applications

  • Smartphones: Primary power management solution for battery charging, voltage regulation, and system power distribution.
  • Tablets: Manages power for various tablet components, optimizing battery life and performance.
  • Portable Media Players: Ensures efficient power usage for extended media playback.
  • Wearable Devices: Ideal for managing power in smartwatches, fitness trackers, and other wearable electronics.

Features

  • Multiple Voltage Regulators: Includes several buck and LDO regulators to supply different voltage levels to various system components.
  • Integrated Battery Charger: Supports various battery charging profiles, including USB charging and fast charging technologies.
  • Power Path Management: Optimizes power distribution from the battery or external power source.
  • System Monitoring: Provides real-time monitoring of voltage, current, and temperature to ensure system stability.
  • Low Power Consumption: Designed for high efficiency to maximize battery life.
  • I2C Interface: Allows for easy configuration and control via the I2C communication protocol.

Benefits

  • Extended Battery Life: High efficiency and optimized power management extend the operational time of portable devices.
  • Reduced Board Space: Integration of multiple power management functions reduces the number of external components required.
  • Improved System Stability: Real-time monitoring and protection features ensure reliable system operation.
  • Simplified Design: Integrated features and I2C interface simplify the design and development process.
  • Fast Charging Support: Enables rapid battery charging, reducing downtime.
  • Comprehensive Power Management: Provides a complete power management solution for portable devices.

Additional Details

The PMB6715HV1.307 incorporates a wide range of protection features, including over-voltage, over-current, and over-temperature protection. It also supports dynamic voltage scaling (DVS) to optimize power consumption based on system workload. The PMIC is available in a compact package suitable for high-density PCB assembly. Detailed specifications, including operating voltage range, switching frequencies, and thermal characteristics, are available in the Infineon PMB6715HV1.307 datasheet.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,743 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess