EN
  • EN
  • DE

PRG810301-4A

Part No PRG810301-4A
Manufacturer Infineon Technologies
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description PROGRAMMER FOR CHL8103/4 / Nashoba 4X 40 Gang Programmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Type Programmable Voltage Regulator
Contents Programmer
Win Source Part Number 771515-PRG810301-4A
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PRG810301-4A CAD Model

Description

The Infineon Technologies PRG810301-4A is a programmable voltage regulator that belongs to the development boards, kits, programmers category.

  • Includes: Programmer
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Manufacturer: Infineon Technologies
  • ECCN: EAR99
  • Estimated EOL Date: 2026

You May Also Be Interested in

Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Xeltek
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess