EN
  • EN
  • DE

PSB21373V11

Part No PSB21373V11
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029678-PSB21373V11
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSB21373V11 CAD Model

Description

The PSB21373V11, manufactured by Infineon Technologies, is a highly integrated single-chip Ethernet LAN controller. It provides a cost-effective solution for integrating Ethernet connectivity into various embedded systems.

Applications

  • Embedded Systems: Integration of Ethernet connectivity into various embedded devices.
  • Industrial Control Systems: Enables network communication for industrial equipment.
  • Home Automation: Facilitates network control of home appliances and devices.
  • Networking Devices: Can be used in basic networking applications.

Features

  • Single-Chip Ethernet Controller: Integrates all essential functions for Ethernet connectivity into a single chip.
  • 10/100 Mbps Ethernet Support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • MII/RMII Interface: Offers flexible interface options for connecting to external PHY transceivers.
  • Integrated MAC and PHY: Includes a Media Access Controller (MAC) and Physical Layer (PHY) transceiver.
  • DMA Support: Direct Memory Access (DMA) capabilities for efficient data transfer.
  • Interrupt Controller: Generates interrupts to signal network events to the host processor.

Benefits

  • Simplified Ethernet Integration: The single-chip design simplifies the integration of Ethernet connectivity into embedded systems.
  • Reduced Component Count: The integrated MAC and PHY reduce the need for external components.
  • Cost-Effective Solution: Provides a cost-effective solution for Ethernet connectivity.
  • Flexible Interface Options: MII/RMII interface provides flexibility in connecting to different PHY transceivers.
  • Efficient Data Transfer: DMA support enables efficient data transfer between the network and the host processor.

Additional Details

The PSB21373V11 is typically configured through a register interface. It often requires an external crystal oscillator for timing. Detailed configuration options and performance characteristics are available in the device datasheet. The specific protocols supported might vary depending on the firmware and configuration.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess