EN
  • EN
  • DE

PSB2196NV1.4

Part No PSB2196NV1.4
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352552-PSB2196NV1.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB2196NV1.4 CAD Model

Description

The PSB2196NV1.4, manufactured by Infineon Technologies, is a specialized integrated circuit primarily designed for use in digital cordless communication systems. This IC is tailored to meet the stringent requirements of modern cordless telephony, offering a combination of performance, integration, and low power consumption.

Applications

  • DECT (Digital Enhanced Cordless Telecommunications) handsets
  • Cordless telephones
  • Wireless communication devices
  • Voice over IP (VoIP) cordless phones
  • Private Branch Exchange (PBX) cordless systems

Features

  • Integrated baseband processor
  • Low-power operation for extended battery life
  • Advanced voice processing capabilities
  • Flexible interface options for easy integration
  • Support for various DECT standards

Benefits

  • Prolonged talk time and standby time in cordless devices
  • High-quality voice communication with reduced noise and interference
  • Simplified system design, reducing time-to-market
  • Enhanced reliability and performance in cordless systems
  • Cost-effective solution for DECT applications

The PSB2196NV1.4 integrates a high-performance baseband processor, which handles the core communication functions in a DECT system. Its low-power design is crucial for extending the battery life of cordless handsets, enabling longer talk times and standby times. The IC's advanced voice processing capabilities ensure clear and natural voice reproduction, even in noisy environments. The flexible interface options allow for seamless integration into various system architectures. The PSB2196NV1.4 is compliant with various DECT standards, ensuring compatibility and interoperability. Infineon Technologies provides comprehensive technical support and documentation for the PSB2196NV1.4, facilitating its integration into customer designs. The device's robust design and high-quality components ensure long-term reliability and consistent performance in demanding operating conditions.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4442 $67.2210
11+ $11.0314 $121.3454
17+ $10.6872 $181.6824
23+ $10.3419 $237.8637
29+ $9.9977 $289.9333
39+ $8.9628 $349.5492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess