EN
  • EN
  • DE

PTF210301A

Part No PTF210301A
Manufacturer Infineon Technologies
Catalog RFFETs
Description LDMOS RF Power Field Effect Transistor 30 W, 2110-2170 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354223-PTF210301A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF210301A CAD Model

Description

The PTF210301A is a high-power LDMOS transistor from Infineon Technologies, designed for various radio frequency (RF) applications. It's engineered to deliver robust performance and high efficiency in demanding environments. This transistor is a key component in power amplifier designs, offering a combination of high gain, linearity, and reliability.

Applications:

  • Base station power amplifiers: Used in cellular and wireless infrastructure for signal amplification.
  • Broadcast transmitters: Employed in FM and TV broadcasting systems to boost signal strength.
  • Industrial heating: Utilized in RF generators for industrial heating processes.
  • Medical applications: Incorporated in RF power amplifiers for medical imaging and therapeutic equipment.
  • Scientific research: Applied in research equipment requiring high-power RF signals.

Features:

  • High Gain: Offers substantial signal amplification, reducing the need for multiple amplification stages.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to lower operating costs.
  • LDMOS Technology: Leverages LDMOS technology for enhanced ruggedness and linearity.
  • Broadband Performance: Operates effectively over a wide range of frequencies.
  • Integrated ESD Protection: Provides protection against electrostatic discharge, enhancing reliability.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, leading to clearer and more reliable communication.
  • Reduced Operating Costs: High efficiency translates to lower power consumption and reduced cooling requirements.
  • Enhanced System Reliability: Rugged design and integrated ESD protection contribute to a longer lifespan and reduced downtime.
  • Simplified Design: High gain simplifies amplifier design, reducing component count and overall system complexity.
  • Versatile Application: Broadband performance allows for use in a wide range of RF applications.

The PTF210301A is typically supplied in a robust package designed for efficient heat dissipation. Its electrical characteristics include a high breakdown voltage and low output capacitance, contributing to its overall performance. Detailed specifications, such as operating voltage, current, and power output, can be found in the official Infineon datasheet for this part. This transistor is a reliable choice for demanding RF power amplification needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
N CHANNEL DUAL GATE MOS TYPE (TV TUNER, UHF RF AMPLIFIER APPLICATIONS)
Lowest to $12.4243
Hitachi, Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.1197
Hitachi, Ltd
Lowest to $6.5223
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
Lowest to $27.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess