EN
  • EN
  • DE

PTFA041501FL

Part No PTFA041501FL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354236-PTFA041501FL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFA041501FL CAD Model

Description

The PTFA041501FL is an LDMOS power transistor from Infineon Technologies, designed for high-power amplifier applications in the UHF frequency band. It is particularly well-suited for broadcast transmitters and industrial, scientific, and medical (ISM) applications within the 400-430 MHz range.

Applications

  • UHF Broadcast Transmitters: Used in television and radio broadcasting equipment for amplifying signals to high power levels for transmission.
  • Industrial Heating Equipment: Employed in RF heating and drying systems used in manufacturing and processing industries.
  • Scientific Instruments: Integrated into scientific equipment requiring high-power RF sources, such as particle accelerators and plasma generators.
  • Medical RF Applications: Utilized in medical devices for applications like magnetic resonance imaging (MRI) and therapeutic RF ablation.

Features

  • High Power LDMOS Technology: Offers high gain, excellent ruggedness, and superior linearity.
  • Frequency Range: Optimized for operation within the 400-430 MHz UHF band.
  • High Gain: Provides substantial signal amplification, reducing the need for complex multi-stage amplifier designs.
  • Excellent Ruggedness: Designed to withstand high voltage standing wave ratio (VSWR) conditions, improving system reliability.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to energy savings and improved system performance.

Benefits

  • Enhanced Signal Quality: Excellent linearity minimizes signal distortion, ensuring high fidelity transmission and signal processing.
  • Increased System Reliability: Rugged design withstands harsh operating conditions, reducing the risk of failures and downtime.
  • Reduced Operational Costs: High efficiency lowers power consumption, leading to significant cost savings in energy expenses.
  • Simplified Amplifier Design: High gain simplifies amplifier circuit design, reducing component count and system complexity.
  • Improved Thermal Performance: Efficient heat dissipation contributes to stable performance and extended component life.

The PTFA041501FL is designed for easy integration into a variety of amplifier circuits. It is typically packaged in a flanged ceramic package to provide efficient heat transfer. This transistor is an ideal choice for applications where high power, high efficiency, and reliable performance are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
DC-12 GHZ, 5W, 32V GAN RF TR
Lowest to $90.7463
Toshiba Semiconductor and Storage
Lowest to $8.1197
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $27.0651
Sony
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess