EN
  • EN
  • DE

PTFB192503FL/1

Part No PTFB192503FL/1
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354328-PTFB192503FL/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB192503FL/1 CAD Model

Description

The PTFB192503FL/1 is a high-performance RFFET from Infineon Technologies that is designed to deliver exceptional performance in a variety of electronic applications.

  • Popularity: Low
  • Ideal for: applications that require high power and low on-resistance.
  • Type: discrete semiconductor product that offers excellent quality and reliability.
  • Perfect for: use in applications that require high power and low on-resistance.
  • Benefits: cost-effective solution that is easy to use and provides excellent performance.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess