EN
  • EN
  • DE

SMP1302-085LF

Part No SMP1302-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 200V 3W 3QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features RF Diode PIN - Single 200V 1.5 A 3 W 3-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Package 2-VDFN Exposed Pad
Case / Package 3-QFN (2x2)
Family Name SMP1302
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1146-1, 863-1146-2, SMP1302085LF, 1287-SMP1302-085LF, 863-1146-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896272-SMP1302-085LF
Ultra Librarian 3D Model Ultra Librarian SMP1302-085LF CAD Model

Description

The SMP1302-085LF is an RF diode with a voltage rating of 200 V and a current rating of 1.5 A.

  • Voltage Rating: 200 V
  • Current Rating: 1.5 A
  • Power Rating: 3 W
  • Package Type: 2-VDFN exposed pad
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2668
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $4.3985
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess