EN
  • EN
  • DE

SAB-C161CS-LF CA

Part No SAB-C161CS-LF CA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor C166
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 93
Program Memory Type ROMless
Data RAM Size 10K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 128-TQFP (20x20)
Win Source Part Number 063990-SAB-C161CS-LF CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C161CS-LF CA CAD Model

Description

The SAB-C161CS-LF CA is a member of the Infineon C166 family of high-performance 16-bit microcontrollers. This microcontroller is designed for real-time control applications requiring significant processing power and extensive peripheral integration.

Applications

  • Automotive Engine Management Systems
  • Industrial Drives and Automation
  • Power Inverters
  • Robotics Control
  • Medical Equipment

Features

  • 16-bit CPU with MAC unit
  • Up to 25 MHz clock frequency
  • On-chip ROM or Flash memory options
  • On-chip RAM
  • Multiple Timer/Counter units
  • PWM generation capabilities
  • Serial interfaces (UART, SPI)
  • A/D Converter
  • CAN bus interface

Benefits

  • High-performance processing: 16-bit CPU with MAC unit enables efficient execution of complex algorithms.
  • Real-time control capabilities: High clock frequency and multiple timer/counter units facilitate precise timing and control.
  • Flexible memory options: On-chip ROM or Flash memory provides options for code storage and in-system programming.
  • Versatile communication interfaces: UART, SPI, and CAN bus interfaces support communication with various external devices.
  • Precise analog measurement: Integrated A/D converter allows for accurate analog signal acquisition.
  • Optimized for motor control: PWM generation capabilities enable efficient control of electric motors.

The SAB-C161CS-LF CA microcontroller offers a robust and feature-rich platform for demanding real-time control applications. Its high processing power, extensive peripheral set, and flexible memory options make it a suitable choice for a wide range of industrial and automotive applications. The CAN bus interface enables seamless integration into networked systems, while the PWM generation capabilities and A/D converter support precise control and monitoring of analog signals.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess