EN
  • EN
  • DE

SST39LF801C-55-4C-EKE-T

Part No SST39LF801C-55-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP  /  FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39LF801
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254304-SST39LF801C-55-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF801C-55-4C-EKE-T CAD Model

Description

Microchip Technology's SST39LF801C-55-4C-EKE-T Flash Memory

The SST39LF801C-55-4C-EKE-T is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory chip designed and manufactured by the renowned Microchip Technology. This device is part of Microchip's extensive range of non-volatile memory solutions and offers a reliable storage option for a wide variety of applications.

This flash memory chip boasts an 8-Megabit capacity and utilizes a parallel interface for communication, providing a straightforward and efficient means for devices to read and write data. The chip is organized as 512K x 16, which allows for a substantial amount of data to be stored and accessed in a structured manner.

One of the key features of the SST39LF801C-55-4C-EKE-T is its fast read and write capabilities, with an access time of 55 nanoseconds. This makes it an excellent choice for applications requiring quick data retrieval and storage without significant delays, such as in embedded systems, computing, and telecommunications.

The device operates over a wide voltage range of 2.7V to 3.6V, making it versatile for use in various electrical environments and compatible with a range of other components within a system. This feature also allows for lower power consumption, which is crucial for battery-operated devices.

Moreover, the SST39LF801C-55-4C-EKE-T is designed with reliability in mind. It has a typical endurance of 100,000 cycles and data retention of over 100 years, ensuring that data remains secure and intact over an extended period. Additionally, the flash memory is provided in a 48-pin TSOP (Thin Small Outline Package) which is suitable for surface mounting, thus saving space on the PCB and making it ideal for compact designs.

In summary, the SST39LF801C-55-4C-EKE-T from Microchip Technology is a robust and efficient flash memory solution that offers quick access times, high endurance, and long-term data retention. It is an excellent choice for designers looking for a reliable storage component that can be easily integrated into a variety of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess