EN
  • EN
  • DE

SAB-C501G-1EN

Part No SAB-C501G-1EN
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187652-SAB-C501G-1EN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C501G-1EN CAD Model

Description

The SAB-C501G-1EN is an 8-bit microcontroller from Infineon Technologies, belonging to the C500 family. This microcontroller is designed for cost-sensitive embedded control applications where a balance of processing power, peripherals, and memory is required. The '1EN' likely indicates a specific package type or feature set.

Applications:

  • Low-end industrial control systems
  • Consumer electronics
  • Home appliances
  • Simple motor control applications
  • Small embedded systems

Features:

  • 8-bit CPU: Based on the C500 architecture for efficient processing of simple control tasks.
  • On-chip memory: Includes ROM or EPROM for program storage and RAM for data.
  • Timers/Counters: Multiple timers and counters for precise timing and control functions.
  • Serial Interfaces: UART and SPI interfaces for communication with other devices.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt Controller: Supports interrupt handling for real-time responsiveness.
  • Watchdog Timer: Ensures system stability by detecting and recovering from software errors.

Benefits:

  • Cost-effective: The 8-bit architecture and integrated peripherals make it a cost-effective solution for simple control applications.
  • Versatile peripherals: The on-chip peripherals reduce the need for external components, saving cost and board space.
  • Robust communication: The serial interfaces facilitate reliable communication with other devices and systems.
  • Real-time capabilities: The interrupt controller and timers ensure timely response to external events.
  • System reliability: The watchdog timer enhances system stability and prevents failures.

Technical Specifications: The SAB-C501G-1EN operates within a specified voltage and temperature range. Detailed specifications, including memory sizes, peripheral configurations, and electrical characteristics, can be found in the Infineon C500 Family User's Manual and the device datasheet.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess