The SAB80C166WMT3 is a high-performance 16-bit microcontroller from Infineon Technologies, designed for demanding real-time control applications. This microcontroller integrates a powerful CPU, memory, and a wide array of peripherals, making it suitable for complex control tasks in automotive, industrial, and communication systems.
Applications
- Automotive Engine Management Systems
- Industrial Automation and Control
- Motor Control
- Robotics
- Telecommunications Equipment
- Power Management Systems
Features
- 16-Bit CPU
- On-Chip RAM and ROM/EPROM
- Multiple Timers/Counters
- PWM Units (Pulse Width Modulation)
- Serial Communication Interfaces (e.g., UART, SPI)
- ADC (Analog-to-Digital Converter)
- DAC (Digital-to-Analog Converter)
- Interrupt Controller
- CAN (Controller Area Network) Interface (Specific variants only)
Benefits
- Enables high-performance real-time control due to its 16-bit CPU and efficient architecture.
- Provides flexibility with configurable timers, PWM units, and communication interfaces.
- Simplifies system design by integrating key peripherals on a single chip.
- Reduces the need for external components, lowering cost and board space.
- Allows for precise control of analog signals with the ADC and DAC.
- Supports communication in automotive and industrial networks via the CAN interface (if present).
Technical Specifications
The SAB80C166WMT3 operates at a clock frequency of up to 25 MHz (or higher, depending on the specific version). The on-chip RAM and ROM sizes vary depending on the specific model. The number of I/O pins is dependent on the package type. The ADC resolution (e.g., 10-bit or 12-bit) impacts the accuracy of analog measurements. The operating temperature range is typically from -40°C to +85°C or higher. Detailed specifications, including memory maps, pinouts, electrical characteristics, timing diagrams, and CAN controller details (if applicable), are available in the manufacturer's datasheet. Programming is typically done using C or assembly language, with support from Infineon's development tools.