EN
  • EN
  • DE

SABC504-2EM CB

Part No SABC504-2EM CB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187665-SABC504-2EM CB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SABC504-2EM CB CAD Model

Description

The SABC504-2EM CB is a microcontroller from Infineon Technologies, part of the C500 family of 8-bit microcontrollers. These microcontrollers are designed for embedded control applications, offering a combination of performance, integrated peripherals, and cost-effectiveness. This particular variant, the SABC504-2EM CB, is tailored for specific applications where efficient control and reliable operation are crucial.

Applications:

  • Industrial control systems: Factory automation, robotics, and process monitoring.
  • Automotive electronics: Engine management, body control, and sensor interface.
  • Consumer electronics: Home appliances, power tools, and entertainment devices.
  • Medical equipment: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Communication devices: Data communication, networking, and telecommunication systems.

Features:

  • 8-bit architecture: Based on the industry-standard 8051 instruction set for efficient code execution.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Features UART and SPI interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital I/O ports: Provides general-purpose digital input/output pins for interfacing with external devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for energy-efficient operation.

Benefits:

  • Cost-effective solution: Provides a balance of performance and features at a competitive price point.
  • Easy to program: The 8051 instruction set is widely known and supported by a variety of development tools.
  • High reliability: Designed for robust operation in harsh environments.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reduced system cost: Integration of key peripherals on-chip reduces the need for external components.

Additional Details:

The SABC504-2EM CB operates within a specific voltage range, and its clock frequency is tailored to the targeted applications. The package type (e.g., PLCC or QFP) is relevant for PCB layout and thermal considerations. Specific memory sizes, I/O pin counts, and detailed electrical characteristics are outlined in the device's datasheet. Timing specifications, including instruction cycle times and interrupt latencies, are critical for real-time programming. It is imperative to consult the official Infineon Technologies datasheet for the SABC504-2EM CB to obtain the most accurate and up-to-date specifications before incorporating it into a system.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess