EN
  • EN
  • DE

AK4332ECB

Part No AK4332ECB
Manufacturer Asahi Kasei Microsystems
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC MONO 32BIT 30CSP  /  32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Number of Bits 32
Number of D/A Converters 1
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C, PCM, PDM, DSD
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 30-UFBGA, CSPBGA
Supplier Device Package 30-CSP (2.37x1.97)
Mounting SMD (SMT)
Base Product Number AK4332
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-1194-6,AK4332ECB-L,974-1194-1,974-1194-2
Standard Package 5,000
Win Source Part Number 1121728-AK4332ECB
Ultra Librarian 3D Model Ultra Librarian AK4332ECB CAD Model

Description

The Asahi Kasei Microdevices/AKM AK4332ECB is an integrated circuit (IC).

  • Type: Data Acquisition - Digital to Analog Converter (DAC)
  • Data Interfaces: I²C, PCM, PDM, and DSD
  • Package Type: 30-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Voltage Supply: 1.7V to 1.9V
  • Operating Temperature: -40°C to 85°C
  • Number of Bits: 32
  • Voltage Output: Voltage-Buffered
  • Status: Obsolete
  • ECCN: EAR99
  • Standard Package: 5000 (Tape & Reel)
  • HTSUS: 8542.39.0001
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,334 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess