EN
  • EN
  • DE

TM4C1233H6PMI

Part No TM4C1233H6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 143043-TM4C1233H6PMI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C1233H6PMI CAD Model

Description

The TM4C1233H6PMI microcontroller is a high-performance ARM® Cortex®-M4F-based MCU designed by Texas Instruments. This advanced microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance and integration suited for industrial applications, including automation, control, and connectivity.

Key Features

  • CPU: The heart of the TM4C1233H6PMI is a 32-bit ARM® Cortex®-M4F core that operates at up to 80 MHz. This core includes a floating-point unit (FPU) which enhances the processing of floating-point arithmetic, crucial for high-precision applications.
  • Memory: It boasts 256KB of flash memory for reliable and secure program storage, alongside 32KB of SRAM, ensuring ample space for real-time data processing and manipulation.
  • Connectivity: The device offers a range of communication interfaces, including I2C, SPI, UARTs, and USB, providing versatile options for connecting to other devices and systems.
  • Digital Features: The microcontroller includes a variety of digital peripherals such as general-purpose timers, PWM outputs, and up to 40 GPIO pins that support a host of functions and external connections.
  • Analog Capabilities: For applications requiring analog integration, the TM4C1233H6PMI provides an array of ADC (Analog-to-Digital Converters) channels, analog comparators, and a sample-and-hold circuit to facilitate precise analog signal management.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, extending the life of battery-operated devices.

Applications

The TM4C1233H6PMI is suitable for a wide range of applications due to its robust feature set. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Home automation and smart appliances
  • Motor control and drive systems
  • Medical devices and healthcare systems
  • Embedded audio and connected audio systems

With its combination of performance, connectivity, and power efficiency, the TM4C1233H6PMI from Texas Instruments is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9650 $50.8950
8+ $13.9200 $111.3600
12+ $13.4850 $161.8200
16+ $13.0500 $208.8000
20+ $12.6150 $252.3000
27+ $11.3100 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess