The SAF-XC161CJ-16F40F is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the XC166 family. This MCU is designed for demanding real-time control applications in automotive, industrial, and consumer electronics. It offers a powerful processing core, integrated peripherals, and advanced features for efficient and reliable system control.
Applications
- Automotive engine management systems
- Industrial motor control
- Power train control
- Robotics
- Embedded control systems
Features
- 16-bit C166S V2 enhanced architecture
- 16 MHz CPU clock frequency
- 128 KB Flash memory
- 6 KB RAM
- 16-channel ADC
- Capture/Compare Units (CCU6) for PWM generation
- Serial communication interfaces (UART, SPI, CAN)
- Watchdog timer
- Power saving modes
Benefits
- High performance for demanding real-time control tasks
- Integrated peripherals reduce external component count
- Flexible timer/PWM units for precise motor control and power management
- Robust communication interfaces for system integration
- Reliable operation with watchdog timer
Additional Details
The SAF-XC161CJ-16F40F features a high-speed CPU core that executes instructions efficiently. The integrated Flash memory provides ample storage for program code and data. The ADC allows for accurate analog signal acquisition. The CCU6 units are used for precise PWM generation in motor control and power management applications. The serial communication interfaces enable communication with other devices and systems. The watchdog timer ensures reliable operation by detecting and recovering from software errors. The power saving modes reduce power consumption in low-activity periods. This microcontroller is designed for operation over an extended temperature range and is available in a LQFP package. It is suitable for safety-critical applications due to its robust design and error detection features.