The SAFC161JI32FFCE is a member of the Infineon C166 family of microcontrollers. It's designed for demanding real-time control applications, offering a balance of processing power, integrated peripherals, and memory options. This microcontroller is suitable for a wide range of applications in automotive, industrial, and consumer electronics, where precise control and reliable operation are critical.
Applications:
- Automotive engine management systems
- Industrial motor control applications
- Robotics and automation systems
- Power supply control
- Consumer electronics devices requiring real-time control
Features:
- 16-bit CPU with a high-performance instruction set
- On-chip Flash memory for program storage
- On-chip RAM for data storage
- Multiple timers and PWM units for precise timing control
- Analog-to-digital converters (ADCs) for sensor interfacing
- Serial communication interfaces (UART, SPI, CAN) for communication with other devices
Benefits:
- Enables precise and efficient control of complex systems
- Offers a high level of integration, reducing system cost and complexity
- Provides a flexible platform for various applications
- Supports real-time operation with deterministic timing
- Enhances system reliability with built-in safety features
Additional Details:
The SAFC161JI32FFCE typically operates at a clock frequency of up to 40 MHz. It features 32KB of Flash memory and 2KB of RAM. It includes multiple 16-bit timers/counters and PWM channels. The ADC resolution is typically 10 bits. Communication interfaces include UART, SPI, and CAN. The operating voltage is usually 5V or 3.3V. It comes in a PQFP package. This microcontroller is a robust and versatile solution for demanding real-time control applications, offering a balance of performance, integration, and reliability.