EN
  • EN
  • DE

SAK-C164CI-8EMCB

Part No SAK-C164CI-8EMCB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB OTP 80MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Not For New Designs
Core Processor C166
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 4K x 8
Supply Voltage - Operating 4.75 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package PG-MQFP-80-7
Win Source Part Number 064005-SAK-C164CI-8EMCB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C164CI-8EMCB CAD Model

Description

The SAK-C164CI-8EMCB is a microcontroller from Infineon Technologies' C166 family, designed for a variety of embedded control applications. The 'CI' designation usually indicates enhanced features compared to other C166 family members, while the '8EM' specifies the memory configuration and the 'CB' might refer to a specific package or feature set. These microcontrollers are known for their robustness and suitability for real-time control tasks.

Applications

  • Automotive body control: Implemented in window lift controls, central locking systems, and lighting systems.
  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Power management: Employed in power supplies, battery management systems, and inverters.
  • Consumer electronics: Integrated in appliances, home automation systems, and other devices requiring embedded control.
  • Medical devices: Used in portable medical instruments and monitoring equipment.

Features

  • C166 Architecture: Based on Infineon's C166 16-bit architecture.
  • CPU Frequency: Operates at a clock frequency (likely in the 20-25 MHz range, based on similar C166 devices).
  • On-Chip RAM: Includes on-chip RAM (likely around 2KB or 4KB) for data and program execution.
  • On-Chip ROM/Flash Memory: Equipped with on-chip memory (8KB based on the part number).
  • ADC: Integrated with an Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Timers/Counters: Features multiple timers and counters for precise timing and control.
  • Serial Communication Interfaces: Offers serial communication interfaces, such as UART, SPI, and potentially I2C, for communication with other devices.
  • PWM Units: Includes Pulse Width Modulation (PWM) units for motor control and power regulation.
  • CAN Interface: May include a CAN (Controller Area Network) interface for automotive and industrial communication (depending on the specific version).
  • Digital I/O: Provides a number of digital input/output pins for general-purpose control.

Benefits

  • Real-Time Performance: Provides deterministic real-time performance for embedded control applications.
  • High Integration: The integrated peripherals reduce the need for external components.
  • Flexible Communication: Supports various communication protocols, allowing for easy integration with other devices and systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Robust Design: Designed for reliable operation in harsh industrial and automotive environments.

In summary, the SAK-C164CI-8EMCB microcontroller is a versatile solution for a range of embedded control applications. Its real-time performance, integrated peripherals, and flexible communication options make it suitable for use in automotive, industrial, consumer electronics, and medical applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess