The SAK-C164CL-8RM is a high-performance 16-bit microcontroller from Infineon Technologies, part of the C166 family. It is designed for embedded control applications requiring substantial processing power, flexible I/O capabilities, and efficient memory management. This microcontroller is suitable for a broad range of applications, including automotive, industrial automation, and consumer electronics.
Applications:
- Automotive Engine Management Systems
- Industrial Automation Control Systems
- Motor Control Applications
- Robotics
- Consumer Electronics
Features:
- 16-Bit CPU Architecture
- On-Chip Memory (ROM/RAM)
- Multiple Serial Communication Interfaces (UART, SPI)
- Analog-to-Digital Converter (ADC)
- Timer/Counter Units
- Interrupt Controller
Benefits:
- High Performance: 16-bit architecture ensures efficient processing of complex control algorithms.
- Integrated Peripherals: On-chip peripherals reduce external component count and system cost.
- Flexible Communication: Multiple serial interfaces allow easy integration with other devices and systems.
- Precise Control: Timer/counter units enable accurate timing and control of external devices.
- Robust Design: Designed for reliable operation in harsh industrial and automotive environments.
Technical Specifications: The SAK-C164CL-8RM features a 16-bit CPU with a clock frequency of up to 25 MHz. It integrates on-chip memory, including ROM for program storage and RAM for data storage. The microcontroller includes multiple serial interfaces, such as UART and SPI, for versatile communication options. An integrated ADC allows for precise analog signal measurement. The timer/counter units support various timing and control functions. The interrupt controller enables efficient handling of asynchronous events. The operating voltage range is typically 5V, and it is designed to operate over an extended temperature range suitable for industrial and automotive applications.
The SAK-C164CL-8RM is a versatile microcontroller suitable for a wide array of applications where real-time control, efficient processing, and reliable operation are critical. Its comprehensive set of integrated peripherals and flexible communication options make it an ideal choice for complex embedded systems. This microcontroller is widely used in automotive engine management systems, industrial automation, motor control, robotics, and advanced consumer electronics, demonstrating its robustness and adaptability.