EN
  • EN
  • DE

SAK-XC161CJ-16F40F AC

Part No SAK-XC161CJ-16F40F AC
Manufacturer Infineon Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0433+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 734225-SAK-XC161CJ-16F40F AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC161CJ-16F40F AC CAD Model

Description

The SAK-XC161CJ-16F40F AC is a high-performance 16-bit microcontroller from Infineon Technologies, designed for demanding embedded control applications. It belongs to the XC161 family, known for its real-time capabilities, robust architecture, and integrated peripherals.

Applications

  • Automotive engine management systems
  • Industrial control systems
  • Power train control
  • Robotics
  • Motor control applications

Features

  • 16-bit CPU with a 40 MHz system clock
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple serial interfaces (UART, SPI, I2C) for communication
  • Analog-to-digital converters (ADCs) for sensor data acquisition
  • Timers and PWM units for timing and control functions
  • CAN interface for automotive networking
  • Interrupt controller for real-time response
  • Watchdog timer for system monitoring
  • Power management features for low-power operation

Benefits

  • High performance for demanding real-time applications
  • Integrated peripherals reduce the need for external components
  • CAN interface enables automotive networking
  • Flexible memory configuration allows for optimized system design
  • Robust architecture ensures reliable operation in harsh environments
  • Power management features extend battery life in portable applications

Additional Details

The XC161CJ series features a sophisticated interrupt system allowing for fast and deterministic response to external events. The device also incorporates advanced power saving modes to minimize power consumption. The CAN interface supports various protocols, including CAN 2.0B. The microcontroller's architecture is designed for efficient code execution, allowing developers to achieve optimal performance with minimal code size. It is typically packaged in a QFP package for easy integration into a PCB.

The SAK-XC161CJ-16F40F AC is a versatile microcontroller suitable for a wide range of applications requiring real-time performance, robust communication capabilities, and low power consumption. Its rich feature set and Infineon's reputation for quality make it a reliable choice for demanding embedded systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess