EN
  • EN
  • DE

SAK-XC164CS-16R40F

Part No SAK-XC164CS-16R40F
Manufacturer Infineon Technologies
Description 16-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246377-SAK-XC164CS-16R40F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAK-XC164CS-16R40F CAD Model

Description

The SAK-XC164CS-16R40F is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the XC164 family. This microcontroller is designed for real-time control applications, offering a robust feature set including on-chip memory, timers, communication interfaces, and analog-to-digital converters. It's particularly suited for automotive and industrial control systems.

Applications:

  • Automotive engine control
  • Industrial motor control
  • Robotics
  • Power supplies
  • Embedded control systems

Features:

  • 16-bit CPU with MAC unit
  • Up to 40 MHz clock frequency
  • On-chip Flash memory (16 KB)
  • On-chip RAM (R40)
  • Multiple timers and PWM units
  • Serial communication interfaces (UART, SPI)
  • Analog-to-digital converter (ADC)
  • CAN interface

Benefits:

  • High-performance processing for real-time control
  • Integrated peripherals for reduced system cost and complexity
  • Flexible memory options to suit different application requirements
  • Robust communication interfaces for connectivity
  • Precise analog-to-digital conversion for sensor interfacing

Specifications:

The SAK-XC164CS-16R40F operates from a 5V supply voltage. It features a 16-bit CPU core with a Multiply-Accumulate (MAC) unit for efficient signal processing. The microcontroller includes 16KB of on-chip Flash memory for program storage and RAM for data storage. It offers multiple timers and PWM units for precise control of external devices. The serial communication interfaces include UART and SPI for connecting to other devices. The ADC provides analog-to-digital conversion for interfacing with sensors. An automotive-qualified CAN interface enables robust communication in automotive networks. The operating temperature range is typically from -40°C to +125°C.

The interrupt controller allows for fast response to external events. The watchdog timer provides system monitoring and reset capabilities. The device is available in a variety of packages, including LQFP and TQFP, to suit different PCB assembly requirements. Its robust feature set and high-performance processing capabilities make it a popular choice for demanding control applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess